TE Connectivity Plug & Socket Housing, Receptacle, 2 Position, 3Mm; Product Range Amp Te Connectivity 1445022-2.

Description
PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 3MM; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK SERIES SOCKET CONTACTS; BODY MATERIAL:NYLON ROHS COMPLIANT: YES
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 3MM; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK SERIES SOCKET CONTACTS; BODY MATERIAL:NYLON ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, 2 Position, 3Mm; Product Range Amp Te Connectivity - 26AC6135 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, 2 Position, 3Mm; Product Range Amp Te Connectivity
26AC6135
Plug & Socket Housing, Receptacle, 2 Position, 3Mm; Product Range Amp Te Connectivity 26AC6135
PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 3MM; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK SERIES SOCKET CONTACTS; BODY MATERIAL:NYLON ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 3MM; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK SERIES SOCKET CONTACTS; BODY MATERIAL:NYLON ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC6135
Product Name Plug & Socket Housing, Receptacle, 2 Position, 3Mm; Product Range Amp Te Connectivity
Material NYLON
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details