TE Connectivity Plug & Socket Housing, Receptacle, 2 Position, 3Mm; Product Range Amp Te Connectivity 1445022-2

Description
PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, 2 Position, 3Mm; Product Range Amp Te Connectivity - 11H4284 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, 2 Position, 3Mm; Product Range Amp Te Connectivity
11H4284
Plug & Socket Housing, Receptacle, 2 Position, 3Mm; Product Range Amp Te Connectivity 11H4284
PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Series Socket Contacts; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H4284
Product Name Plug & Socket Housing, Receptacle, 2 Position, 3Mm; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details