1443995-1 -- BASE, 60 POSITION, BBD TE CONNECTIVITY
TE Connectivity
Base, 60 Position, Bbd Te Connectivity
1443995-1
Description
BASE, 60 POSITION, BBD
Description
BASE, 60 POSITION, BBD
Suppliers
Base, 60 Position, Bbd Te Connectivity
75R9846
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75R9846 |
|
Product Name
|
Base, 60 Position, Bbd Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Gender
Male / Plug; Female / Jack
Geometry
Straight; Straight
Mounting
Cable mount
View Details
2 suppliers