Body Features Compatible Conductor Material : Aluminum, Copper
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main (ACSR) : 405 MMSQ , 320 MMSQ [636 - 636 AWGKC , 795 - 795 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 320 MMSQ , 203 MMSQ [397.5 - 397.5 AWGKC , 636 - 636 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead
Other Color Cartridge Required : Yellow
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories, Insulated Cover
Usage Conditions Operating Temperature Range : -40 - 250 DEGC [-40 - 482 DEGF ]
Body Features
- Compatible Conductor Material : Aluminum, Copper
Configuration Features
Dimensions
- Compatible Conductor Range - Main (ACSR) : 405 MMSQ , 320 MMSQ [636 - 636 AWGKC , 795 - 795 AWGKC ]
- Compatible Conductor Range - Tap (ACSR) : 320 MMSQ , 203 MMSQ [397.5 - 397.5 AWGKC , 636 - 636 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead
Other
- Color Cartridge Required : Yellow
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Wedge, Energised Installation
- Power Component Options : Hot Stick Accessories, Insulated Cover
Usage Conditions
- Operating Temperature Range : -40 - 250 DEGC [-40 - 482 DEGF ]