Body Features Compatible Conductor Material : Aluminum, Copper
Dimensions Compatible Conductor Range - Main (ACSR) (AWGKC) : 2167 (72/7) Compatible Conductor Range - Tap (ACSR) (AWGKC) : 2167 (72/7)
Electrical Characteristics Voltage Class (KV) : ≤ 500
Industry Standards Compatible With Agency/Standards Products : RUS
Operation/Applicatio
n Power Component Application Type : Overhead
Other Color Cartridge Required : Yellow
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories
Body Features
- Compatible Conductor Material : Aluminum, Copper
Dimensions
- Compatible Conductor Range - Main (ACSR) (AWGKC) : 2167 (72/7)
- Compatible Conductor Range - Tap (ACSR) (AWGKC) : 2167 (72/7)
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Industry Standards
- Compatible With Agency/Standards Products : RUS
Operation/Application
- Power Component Application Type : Overhead
Other
- Color Cartridge Required : Yellow
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Wedge, Energised Installation
- Power Component Options : Hot Stick Accessories