TE Connectivity Compression Connectors 1443403-9

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 13.84 MM  [.545 INCH ] Barrel Length : 86.1 MM  [3.39 INCH ] Barrel Outside Diameter : 17.55 MM  [.691 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 107 Compatible Conductor Range (AWGKC) : 4/0 - 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Purple Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 13.84 MM  [.545 INCH ] Barrel Length : 86.1 MM  [3.39 INCH ] Barrel Outside Diameter : 17.55 MM  [.691 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 107 Compatible Conductor Range (AWGKC) : 4/0 - 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Purple Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1443403-9 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1443403-9
Compression Connectors 1443403-9
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 13.84 MM  [.545 INCH ] Barrel Length : 86.1 MM  [3.39 INCH ] Barrel Outside Diameter : 17.55 MM  [.691 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 107 Compatible Conductor Range (AWGKC) : 4/0 - 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Purple Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Long
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 13.84 MM  [.545 INCH ]
  • Barrel Length : 86.1 MM  [3.39 INCH ]
  • Barrel Outside Diameter : 17.55 MM  [.691 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 107
  • Compatible Conductor Range (AWGKC) : 4/0 - 4/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Compression Connector Product Type : Splice

Other


  • Die Color Code : Purple

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1443403-9
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details