Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 7.21 MM [.284 INCH ] Barrel Length : 64.26 MM [2.53 INCH ] Barrel Outside Diameter : 9.57 MM [.377 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 26.67 Compatible Conductor Range (AWGKC) : 3 - 3
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Operation/Applicatio
n Compression Connector Product Type : Splice
Other Die Color Code : White
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Long
- Conductor Type : Stranded
- Primary Product Material : Copper
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 7.21 MM [.284 INCH ]
- Barrel Length : 64.26 MM [2.53 INCH ]
- Barrel Outside Diameter : 9.57 MM [.377 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 26.67
- Compatible Conductor Range (AWGKC) : 3 - 3
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
Operation/Application
- Compression Connector Product Type : Splice
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression