Body Features Compatible Conductor Material : Copper Compression Barrel Type : Short Conductor Type : Stranded Primary Product Material : Copper
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 9.93 MM [.391 INCH ] Barrel Length : 53.08 MM [2.09 INCH ] Barrel Outside Diameter : 13.08 MM [.515 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 53.5 Compatible Conductor Range (AWGKC) : 1/0 - 1/0
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Operation/Applicatio
n Compression Connector Product Type : Splice
Other Die Color Code : Pink
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Short
- Conductor Type : Stranded
- Primary Product Material : Copper
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 9.93 MM [.391 INCH ]
- Barrel Length : 53.08 MM [2.09 INCH ]
- Barrel Outside Diameter : 13.08 MM [.515 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 53.5
- Compatible Conductor Range (AWGKC) : 1/0 - 1/0
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
Operation/Application
- Compression Connector Product Type : Splice
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression