TE Connectivity Compression Connectors 1443402-3

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Short Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 7.21 MM  [.284 INCH ] Barrel Length : 53.08 MM  [2.09 INCH ] Barrel Outside Diameter : 9.57 MM  [.377 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 26.67 Compatible Conductor Range (AWGKC) : 3 - 3 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : White Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Short Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 7.21 MM  [.284 INCH ] Barrel Length : 53.08 MM  [2.09 INCH ] Barrel Outside Diameter : 9.57 MM  [.377 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 26.67 Compatible Conductor Range (AWGKC) : 3 - 3 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : White Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1443402-3 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1443402-3
Compression Connectors 1443402-3
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Short Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 7.21 MM  [.284 INCH ] Barrel Length : 53.08 MM  [2.09 INCH ] Barrel Outside Diameter : 9.57 MM  [.377 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 26.67 Compatible Conductor Range (AWGKC) : 3 - 3 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : White Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Short
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 7.21 MM  [.284 INCH ]
  • Barrel Length : 53.08 MM  [2.09 INCH ]
  • Barrel Outside Diameter : 9.57 MM  [.377 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 26.67
  • Compatible Conductor Range (AWGKC) : 3 - 3

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Compression Connector Product Type : Splice

Other


  • Die Color Code : White

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1443402-3
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details