Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 4 Number of Rows : 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Contact Underplating Material : Nickel
Dimensions Compatible Insulation Diameter Range : 1 MM [.039 INCH ] Connector Height : 14.5 MM [.571 INCH ] Connector Length : 7.62 MM [.3 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .12 Wire Size (AWG) : 26
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece, Bulk Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Primary Product Color : Blue
Configuration Features
- Number of Positions : 4
- Number of Rows : 1
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3
- Contact Type : Socket
- Contact Underplating Material : Nickel
Dimensions
- Compatible Insulation Diameter Range : 1 MM [.039 INCH ]
- Connector Height : 14.5 MM [.571 INCH ]
- Connector Length : 7.62 MM [.3 INCH ]
- Row-to-Row Spacing : 2.54 MM [.1 INCH ]
- Wire Size (MMSQ) : .12
- Wire Size (AWG) : 26
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 1000
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Entry Configuration : Both Ends Closed
- Housing Material : Glass-Filled PBT
Industry Standards
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention : With
- Panel Mount Feature : Without
- Strain Relief : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Loose Piece, Bulk
- Packaging Quantity : 500
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]