TE Connectivity
Automotive Terminals
144181-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 15 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2 - 3 MM [.079 - .118 INCH ] Wire Size (MMSQ) : 1 - 3 Wire Size (AWG) : 17 - 12 Wire Size Search (AWG) : 12, 17, 13, 14, 16, 15 Wire Size Search (MMSQ) : 3, 2, 2.5, 1, 1.25, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC [212 DEGF , 194 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 15 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2 - 3 MM [.079 - .118 INCH ] Wire Size (MMSQ) : 1 - 3 Wire Size (AWG) : 17 - 12 Wire Size Search (AWG) : 12, 17, 13, 14, 16, 15 Wire Size Search (MMSQ) : 3, 2, 2.5, 1, 1.25, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC [212 DEGF , 194 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 15 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2 - 3 MM [.079 - .118 INCH ] Wire Size (MMSQ) : 1 - 3 Wire Size (AWG) : 17 - 12 Wire Size Search (AWG) : 12, 17, 13, 14, 16, 15 Wire Size Search (MMSQ) : 3, 2, 2.5, 1, 1.25, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC [212 DEGF , 194 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 3 MM [.118 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 15
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 2 - 3 MM [.079 - .118 INCH ]
- Wire Size (MMSQ) : 1 - 3
- Wire Size (AWG) : 17 - 12
- Wire Size Search (AWG) : 12, 17, 13, 14, 16, 15
- Wire Size Search (MMSQ) : 3, 2, 2.5, 1, 1.25, 1.5
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : No
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3500
Product Type Features
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC [212 DEGF , 194 DEGF , 176 DEGF , 185 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
144181-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details