TE Connectivity Rcpt Housing, 6Pos, Nylon 6/6, Black; Product Range Amp Te Connectivity 144095-2

Description
RCPT HOUSING, 6POS, NYLON 6/6, BLACK; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
RCPT HOUSING, 6POS, NYLON 6/6, BLACK; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 6Pos, Nylon 6/6, Black; Product Range Amp Te Connectivity - 38AC2884 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 6Pos, Nylon 6/6, Black; Product Range Amp Te Connectivity
38AC2884
Rcpt Housing, 6Pos, Nylon 6/6, Black; Product Range Amp Te Connectivity 38AC2884
RCPT HOUSING, 6POS, NYLON 6/6, BLACK; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

RCPT HOUSING, 6POS, NYLON 6/6, BLACK; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2884
Product Name Rcpt Housing, 6Pos, Nylon 6/6, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details