TE Connectivity Data Connectivity Housings 1438912-1

Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 1 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 316, RG 174
Request a Quote
Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 1 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 316, RG 174
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1438912-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1438912-1
Data Connectivity Housings 1438912-1
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 1 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 316, RG 174

Body Features


  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 1

Contact Features


  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Product Type Features


  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 316, RG 174
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1438912-1
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Between Series Adapters - 1060266-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers