TE Connectivity ™ Data Connectivity Housings 1438895-1

Description
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 62, RG 59, RG 71
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 62, RG 59, RG 71
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1438895-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1438895-1
Data Connectivity Housings 1438895-1
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 62, RG 59, RG 71

Body Features


  • Cable Exit Angle : 180°

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Shielded : No

Product Type Features


  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 62, RG 59, RG 71
Buy Now
Automotive Connectors - 1438895-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1438895-1
Automotive Connectors 1438895-1
PLUG SUBASSEMBLY, RG-62 AND RG-62U/M, 18

PLUG SUBASSEMBLY, RG-62 AND RG-62U/M, 18

Buy Now
RF Connectors / Coaxial Connectors - 1438895-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1438895-1
RF Connectors / Coaxial Connectors 1438895-1
RF Connectors / Coaxial Connectors PLUG SUBASSEMBLY 18 RG-62 AND RG-62U/M

RF Connectors / Coaxial Connectors PLUG SUBASSEMBLY 18 RG-62 AND RG-62U/M

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 1438895-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1438895-1
Coaxial Connector (RF) Accessories 1438895-1
CONN HOUSING FOR SMB PLUG

CONN HOUSING FOR SMB PLUG

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1438895-1 1438895-1 1438895-1 1438895-1
Product Name Data Connectivity Housings Automotive Connectors RF Connectors / Coaxial Connectors Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector Automotive Connector SMB
Unlock Full Specs
to access all available technical data