TE Connectivity Automotive Terminals 1438890-9

Description
Contact Features Interface Plating : Gold (Au) Terminal Type : Pin Dimensions Tab Length : 10.72 MM  [.422 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Interface Plating : Gold (Au) Terminal Type : Pin Dimensions Tab Length : 10.72 MM  [.422 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1438890-9 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1438890-9
Automotive Terminals 1438890-9
Contact Features Interface Plating : Gold (Au) Terminal Type : Pin Dimensions Tab Length : 10.72 MM  [.422 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Interface Plating : Gold (Au)
  • Terminal Type : Pin

Dimensions


  • Tab Length : 10.72 MM  [.422 INCH ]

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1438890-9
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 3886188P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor Bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Automotive Terminals - 1-2389404-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1241416-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details