TE Connectivity
Automotive Terminals
1438890-8
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : Hex Interface Plating : Gold (Au) Mating Pin Diameter : .51 MM [.019 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 1 Wire Contact Termination Area Plating Material : Gold
Industry Standards Compatible With Agency/Standards Products : FAKRA
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 15000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC [176 DEGF , 185 DEGF , 212 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : Hex Interface Plating : Gold (Au) Mating Pin Diameter : .51 MM [.019 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 1 Wire Contact Termination Area Plating Material : Gold
Industry Standards Compatible With Agency/Standards Products : FAKRA
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 15000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC [176 DEGF , 185 DEGF , 212 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : Hex Interface Plating : Gold (Au) Mating Pin Diameter : .51 MM [.019 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 1 Wire Contact Termination Area Plating Material : Gold
Industry Standards Compatible With Agency/Standards Products : FAKRA
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 15000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC [176 DEGF , 185 DEGF , 212 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Coax Cable
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .5mm
- Crimp Type : Hex
- Interface Plating : Gold (Au)
- Mating Pin Diameter : .51 MM [.019 INCH ]
- Terminal Type : Pin
- Typical Current Rating (AMP) : 1
- Wire Contact Termination Area Plating Material : Gold
Industry Standards
- Compatible With Agency/Standards Products : FAKRA
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 15000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC [176 DEGF , 185 DEGF , 212 DEGF , 194 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1438890-8 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0790 inch (2.01 mm)
View Details