TE Connectivity Center Contact. Female. Snap-Lock Amp - Te Connectivity 1438731-2

Description
CENTER CONTACT. FEMALE. SNAP-LOCK
Datasheet
Description
CENTER CONTACT. FEMALE. SNAP-LOCK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Center Contact. Female. Snap-Lock Amp - Te Connectivity - 75AC5162 - Newark, An Avnet Company
Chicago, IL, United States
Center Contact. Female. Snap-Lock Amp - Te Connectivity
75AC5162
Center Contact. Female. Snap-Lock Amp - Te Connectivity 75AC5162
CENTER CONTACT. FEMALE. SNAP-LOCK

CENTER CONTACT. FEMALE. SNAP-LOCK

Supplier's Site
RF Connectors / Coaxial Connectors - 1438731-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1438731-2
RF Connectors / Coaxial Connectors 1438731-2
RF Connectors / Coaxial Connectors CENTER CONTACT FEMALE, SNAP-LOCK

RF Connectors / Coaxial Connectors CENTER CONTACT FEMALE, SNAP-LOCK

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 75AC5162 1438731-2
Product Name Center Contact. Female. Snap-Lock Amp - Te Connectivity RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051950-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers
BNC (F) St. Connector for RG213 Cable - ET-BFS-18 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details