TE Connectivity PCB Headers & Receptacles 1438680-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1438680-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1438680-1
PCB Headers & Receptacles 1438680-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Packaging Features


  • Packaging Type : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1438680-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102159-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102100-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103264-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102557-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers