TE Connectivity Automotive Terminals 1438299-8

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 11 Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 1.4 - 2.06 MM  [.055 - .081 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 18, 20 Wire Size Search (MMSQ) : .75, .5, .6 Industry Standards Agency/Standard : USCAR-21, SAE/USCAR-2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 11000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 140 DEGC , 120 DEGC , 145 DEGC , 110 DEGC , 85 DEGC , 105 DEGC , 90 DEGC , 125 DEGC , 100 DEGC , 80 DEGC  [185 DEGF , 284 DEGF , 212 DEGF , 176 DEGF , 248 DEGF , 257 DEGF , 293 DEGF , 230 DEGF , 221 DEGF , 266 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 145 DEGC  [-40 - 293 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 11 Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 1.4 - 2.06 MM  [.055 - .081 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 18, 20 Wire Size Search (MMSQ) : .75, .5, .6 Industry Standards Agency/Standard : USCAR-21, SAE/USCAR-2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 11000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 140 DEGC , 120 DEGC , 145 DEGC , 110 DEGC , 85 DEGC , 105 DEGC , 90 DEGC , 125 DEGC , 100 DEGC , 80 DEGC  [185 DEGF , 284 DEGF , 212 DEGF , 176 DEGF , 248 DEGF , 257 DEGF , 293 DEGF , 230 DEGF , 221 DEGF , 266 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 145 DEGC  [-40 - 293 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1438299-8 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1438299-8
Automotive Terminals 1438299-8
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 11 Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 1.4 - 2.06 MM  [.055 - .081 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 18, 20 Wire Size Search (MMSQ) : .75, .5, .6 Industry Standards Agency/Standard : USCAR-21, SAE/USCAR-2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 11000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 140 DEGC , 120 DEGC , 145 DEGC , 110 DEGC , 85 DEGC , 105 DEGC , 90 DEGC , 125 DEGC , 100 DEGC , 80 DEGC  [185 DEGF , 284 DEGF , 212 DEGF , 176 DEGF , 248 DEGF , 257 DEGF , 293 DEGF , 230 DEGF , 221 DEGF , 266 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 145 DEGC  [-40 - 293 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM  [.039 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 11
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 1.4 - 2.06 MM  [.055 - .081 INCH ]
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20 - 18
  • Wire Size Search (AWG) : 19, 18, 20
  • Wire Size Search (MMSQ) : .75, .5, .6

Industry Standards


  • Agency/Standard : USCAR-21, SAE/USCAR-2

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 11000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC , 140 DEGC , 120 DEGC , 145 DEGC , 110 DEGC , 85 DEGC , 105 DEGC , 90 DEGC , 125 DEGC , 100 DEGC , 80 DEGC  [185 DEGF , 284 DEGF , 212 DEGF , 176 DEGF , 248 DEGF , 257 DEGF , 293 DEGF , 230 DEGF , 221 DEGF , 266 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 145 DEGC  [-40 - 293 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1438299-8
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Automotive Terminals - 1-1437709-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2282203-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity - 73AH7455 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details