TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1438299-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333537-1438299-4 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 18.5-20 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 11,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 1438299-4-ND,A122048 TR,A122048CT,-143829 9-4-CSI,A122048-ND,- 1438299-4-LSI Base Product Number: 1438299 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333537-1438299-4 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 18.5-20 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 11,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 1438299-4-ND,A122048 TR,A122048CT,-143829 9-4-CSI,A122048-ND,- 1438299-4-LSI Base Product Number: 1438299 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333537-1438299-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333537-1438299-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333537-1438299-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333537-1438299-4 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 18.5-20 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 11,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 1438299-4-ND,A122048 TR,A122048CT,-143829 9-4-CSI,A122048-ND,- 1438299-4-LSI Base Product Number: 1438299 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333537-1438299-4
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Wire Gauge: 18.5-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 11,000
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 1438299-4-ND,A122048TR,A122048CT,-1438299-4-CSI,A122048-ND,-1438299-4-LSI
Base Product Number: 1438299
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Contacts - A122048TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122048TR-ND
Rectangular Connector Contacts A122048TR-ND
Pin Contact Tin 18.5-20 AWG Crimp Stamped

Pin Contact Tin 18.5-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A122048CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122048CT-ND
Rectangular Connector Contacts A122048CT-ND
Pin Contact Tin 18.5-20 AWG Crimp Stamped

Pin Contact Tin 18.5-20 AWG Crimp Stamped

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
332-1438299-4
Electronic Connector 332-1438299-4
GET MALE TERM, B, SN Product overview: 1438299-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1438299-4 can be used for catalog matching and distributor lookup.

GET MALE TERM, B, SN Product overview: 1438299-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1438299-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Get Male Term, B, Sn Rohs Compliant Te Connectivity - 21R3894 - Newark, An Avnet Company
Chicago, IL, United States
Get Male Term, B, Sn Rohs Compliant Te Connectivity
21R3894
Get Male Term, B, Sn Rohs Compliant Te Connectivity 21R3894
GET MALE TERM, B, SN ROHS COMPLIANT: YES

GET MALE TERM, B, SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333537-1438299-4 A122048TR-ND 1438299-4 332-1438299-4 21R3894
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Electronic Connector Get Male Term, B, Sn Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Contact Size (AWG) 18.5 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products