TE Connectivity Connectors,Interconnects 1438299-2

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin

Buy Now Datasheet
Automotive Connectors - 1438299-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1438299-2
Automotive Connectors 1438299-2
GET MALE TERM, A, SN

GET MALE TERM, A, SN

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
1438299-2
Automotive Connectors 1438299-2
Automotive Connectors

Automotive Connectors

Buy Now
Singapore, Singapore
Automotive Electronic Connector
332-1438299-2
Automotive Electronic Connector 332-1438299-2
Contact PIN Crimp ST Cable Mount 22-24AWG Automotive Product overview: 1438299-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1438299-2 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 22-24AWG Automotive Product overview: 1438299-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1438299-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A122957CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122957CT-ND
Rectangular Connector Contacts A122957CT-ND
Pin Contact Tin 22-24 AWG Crimp Stamped

Pin Contact Tin 22-24 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A122957TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122957TR-ND
Rectangular Connector Contacts A122957TR-ND
Pin Contact Tin 22-24 AWG Crimp Stamped

Pin Contact Tin 22-24 AWG Crimp Stamped

Buy Now Datasheet
Automotive Contact, Pin, Crimp; Product Range Te Connectivity - 21R3892 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Te Connectivity
21R3892
Automotive Contact, Pin, Crimp; Product Range Te Connectivity 21R3892
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:GET.64 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; For Use With:AMP GET.64 Series Housing Connectors; Contact Plating:TinRoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:GET.64 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; For Use With:AMP GET.64 Series Housing Connectors; Contact Plating:TinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1438299-2 332-1438299-2 A122957CT-ND 21R3892
Product Name Connectors,Interconnects Automotive Connectors Automotive Electronic Connector Rectangular Connector Contacts Automotive Contact, Pin, Crimp; Product Range Te Connectivity
Termination Solder, PCB Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5U-0001 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp contact
View Details
2 suppliers