TE Connectivity Splices 1438246-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Splice Capacity : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 26 MM  [1.02 INCH ] Product Length : 14.7 MM  [.58 INCH ] Wire Size (AWG) : 16 - 18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Splice Capacity : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 26 MM  [1.02 INCH ] Product Length : 14.7 MM  [.58 INCH ] Wire Size (AWG) : 16 - 18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 1438246-1 - TE Connectivity
Berwyn, PA, United States
Splices
1438246-1
Splices 1438246-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Splice Capacity : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 26 MM  [1.02 INCH ] Product Length : 14.7 MM  [.58 INCH ] Wire Size (AWG) : 16 - 18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0
  • Splice Capacity : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Compatible Insulation Diameter Range : 26 MM  [1.02 INCH ]
  • Product Length : 14.7 MM  [.58 INCH ]
  • Wire Size (AWG) : 16 - 18

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Piercing

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1438246-1
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Ring Terminals - 109452-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
4 suppliers
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details