TE Connectivity Automotive Terminals 1438241-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .69 MM  [.027 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Terminal Type : Tab Dimensions Tab Length : 32.5 MM  [1.27 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .69 MM  [.027 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Terminal Type : Tab Dimensions Tab Length : 32.5 MM  [1.27 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1438241-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1438241-1
Automotive Terminals 1438241-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .69 MM  [.027 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Terminal Type : Tab Dimensions Tab Length : 32.5 MM  [1.27 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 3mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .69 MM  [.027 INCH ]
  • Mating Tab Width : 3.05 MM  [.12 INCH ]
  • Terminal Type : Tab

Dimensions


  • Tab Length : 32.5 MM  [1.27 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 6000

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1438241-1
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719506-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-12-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-208-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1452691-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details