TE Connectivity Automotive Conn Housing, Rcpt, 6Pos; Product Range Te Connectivity 1438153-5

Description
AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:Get 0.64 Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:AMP Get 0.64 Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:Get 0.64 Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:AMP Get 0.64 Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 6Pos; Product Range Te Connectivity - 17AH9826 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 6Pos; Product Range Te Connectivity
17AH9826
Automotive Conn Housing, Rcpt, 6Pos; Product Range Te Connectivity 17AH9826
AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:Get 0.64 Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:AMP Get 0.64 Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:Get 0.64 Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:AMP Get 0.64 Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9826
Product Name Automotive Conn Housing, Rcpt, 6Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details