TE Connectivity ™ Power Supplies - External/Internal (Off-Board) - AC DC Configurable Power Supplies (Factory Assembled) 1438153-5

Description
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>AC DC Configurable Power Supplies (Factory Assembled) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>AC DC Configurable Power Supplies (Factory Assembled) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Configurable Power Supplies (Factory Assembled) -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Configurable Power Supplies (Factory Assembled)
Power Supplies - External/Internal (Off-Board) - AC DC Configurable Power Supplies (Factory Assembled)
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>AC DC Configurable Power Supplies (Factory Assembled) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB Color: Gray

Manufacturer: AMIS
Category: Power Supplies - External/Internal (Off-Board)>AC DC Configurable Power Supplies (Factory Assembled)
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Contact Termination: Solder, PCB
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Configurable Power Supplies (Factory Assembled)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A265 - 068338-ICE2A265 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 52 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Non-isolated AC/DC Converter - BP5035A5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage -5 volts
Input Voltage -113 to -170 volts
View Details
2 suppliers