TE Connectivity Rectangular Connector Housings 1438031-1

Description
Rectangular Connectors - Housings
Request a Quote Datasheet
Description
Rectangular Connectors - Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1438031-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1438031-1-ND
Rectangular Connector Housings 1438031-1-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Connectors - 1438031-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1438031-1
Connectors 1438031-1
2X8 SEALD HARN ASSY W/O CPA

2X8 SEALD HARN ASSY W/O CPA

Buy Now
Rectangular Connectors - 1438031-1 - 847801-1438031-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1438031-1
847801-1438031-1
Rectangular Connectors - 1438031-1 847801-1438031-1
Manufacturer: TE Connectivity Win Source Part Number: 847801-1438031-1 Series: * Features: Rectangular Connectors - Housings Package: Bulk Family Name: 1438031 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: -V23542-G1516-A101-S I-ND, Q5853291, -V23542-G1516-A101-C SI, Q7150497, -1438031-1-SI, -V23542-G1516-A101-S I

Manufacturer: TE Connectivity
Win Source Part Number: 847801-1438031-1
Series: *
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 1438031
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: -V23542-G1516-A101-SI-ND, Q5853291, -V23542-G1516-A101-CSI, Q7150497, -1438031-1-SI, -V23542-G1516-A101-SI

Buy Now
Singapore, Singapore
Electronic Connector
340-1438031-1
Electronic Connector 340-1438031-1
16 Pos 2.54mm Crimp Wire Housing, Signal, Female, Straight Product overview: 1438031-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1438031-1 can be used for catalog matching and distributor lookup.

16 Pos 2.54mm Crimp Wire Housing, Signal, Female, Straight Product overview: 1438031-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1438031-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
OTHER CONNECTOR

OTHER CONNECTOR

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1438031-1-ND 1438031-1 847801-1438031-1 340-1438031-1 1438031-1
Product Name Rectangular Connector Housings Connectors Rectangular Connectors - 1438031-1 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details