TE Connectivity Standard Circular Connectors 1437720-9

Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 17.7 Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 17.7 Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1437720-9 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1437720-9
Standard Circular Connectors 1437720-9
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 17.7 Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT
  • Hermetically Sealed : No
  • Shell Base Material : CuZn
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (MM) : 17.7
  • Wire Size (MMSQ) : .14
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 25

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Circular Connector Assemblies - A106577-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A106577-ND
Circular Connector Assemblies A106577-ND
8 Position Circular Connector Receptacle, Female Sockets Solder Cup

8 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
T01-0580-S08=Industrial Connec Te Connectivity - 21R3871 - Newark, An Avnet Company
Chicago, IL, United States
T01-0580-S08=Industrial Connec Te Connectivity
21R3871
T01-0580-S08=Industrial Connec Te Connectivity 21R3871
T01-0580-S08=INDUSTR IAL CONNEC

T01-0580-S08=INDUSTRIAL CONNEC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1437720-9 A106577-ND 21R3871
Product Name Standard Circular Connectors Circular Connector Assemblies T01-0580-S08=Industrial Connec Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products