Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
TE CONNECTIVITY
1437671-9 -- TERMINAL BLOCKS - WIRE TO BOARD
TE Connectivity
Terminal Blocks - Wire to Board
1437671-9
Description
TERM BLK 6P SIDE ENT 5.08MM PCB
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TERM BLK 6P SIDE ENT 5.08MM PCB
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A97962-ND
Terminal Blocks - Wire to Board
A97962-ND
TERM BLK 6P SIDE ENT 5.08MM PCB
TERM BLK 6P SIDE ENT 5.08MM PCB
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Terminal Blocks
Product Number
A97962-ND
Product Name
Terminal Blocks - Wire to Board
Mounting Options
PCB
Features
Lever Actuated
Operating Temperature
130 C (266 F)
# of Contacts
6
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Fixed Terminal Blocks
30.252I/BLU
Specs
Mounting Options
PCB
Termination Options
Through Hole
Approvals
VDE Component Mark; RoHS Compliant
View Details
Advantech
100-pin DIN-rail SCSI Wiring Board
ADAM-39100-BE
Specs
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2
suppliers
WAGO
Terminal Blocks - Din Rail, Channel
2000-2258/099-000
Specs
Termination Options
Spring Clamp
North American
16 to 24 AWG
International
0.14 to 1.50 mm
2
View Details
BlockMaster Electronics, Inc.
PCB Terminal Blocks with Wire Guard
PSMXX0M1
Specs
Mounting Options
PCB
Features
Modular
Approvals
UL Recognized Component Mark (US and Canadian); ROHS
View Details