TE Connectivity Terminal Blocks - Barrier Blocks 1437662-8

Description
CONN BARRIER STRIP 4CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 4CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 1437662-8-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1437662-8-ND
Terminal Blocks - Barrier Blocks 1437662-8-ND
CONN BARRIER STRIP 4CIRC 0.375"

CONN BARRIER STRIP 4CIRC 0.375"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 1437662-8-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options PCB; Terminal Strip
Operating Temperature 105 C (221 F)
Terminal Block Type Barrier Block
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2220.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
PCB Terminal Blocks - 1-1546018-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers