TE Connectivity
Barrier Strips
1437651-8
Description
Contact Features Terminal Material : Copper Alloy
Dimensions Length (MM) : 26.85
Mechanical Attachment Mounting Angle : Vertical Screw Material : Steel Screw Plating Material : Zinc Chromate Screw Size : 6-32
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Verpackungsmethode : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Barrier Strip
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
Contact Features Terminal Material : Copper Alloy
Dimensions Length (MM) : 26.85
Mechanical Attachment Mounting Angle : Vertical Screw Material : Steel Screw Plating Material : Zinc Chromate Screw Size : 6-32
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Verpackungsmethode : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Barrier Strip
Request a Quote
Email Supplier
Suppliers
Contact Features Terminal Material : Copper Alloy
Dimensions Length (MM) : 26.85
Mechanical Attachment Mounting Angle : Vertical Screw Material : Steel Screw Plating Material : Zinc Chromate Screw Size : 6-32
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Quantity : 1 Verpackungsmethode : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Barrier Strip
Contact Features
- Terminal Material : Copper Alloy
Dimensions
Mechanical Attachment
- Mounting Angle : Vertical
- Screw Material : Steel
- Screw Plating Material : Zinc Chromate
- Screw Size : 6-32
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Quantity : 1
- Verpackungsmethode : Package
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Product Type : Barrier Strip
Buy Now
Technical Specifications
|
Product Category
|
Terminal Blocks |
Terminal Blocks |
|
Product Number
|
1437651-8 |
1437651-8 |
|
Product Name
|
Barrier Strips |
Terminal Blocks |
|
Mounting Options
|
Terminal Strip
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
# of Contacts
12
View Details
2 suppliers
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Mounting Options
PCB
Approvals
EU RoHS Compliant with Exemptions
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Mounting Options
PCB
Approvals
EU RoHS Compliant with Exemptions
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
3 suppliers