TE Connectivity ™ OEM Parts - OEM Parts (0 - 9) - 1437607-1 1437607-1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091635-1437607-1 Type: Switch Number of Positions: 10 Contact Material: Gold Contact Resistance: 120 mΩ Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1437607-1SH6131AK; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Not Applicable Mount: Panel RoHS: Compliant Radiation Hardening: No Max Voltage Rating (DC): 20 V ELV: Compliant Throw Configuration: SPST
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091635-1437607-1 Type: Switch Number of Positions: 10 Contact Material: Gold Contact Resistance: 120 mΩ Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1437607-1SH6131AK; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Not Applicable Mount: Panel RoHS: Compliant Radiation Hardening: No Max Voltage Rating (DC): 20 V ELV: Compliant Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1437607-1 - 1091635-1437607-1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1437607-1
1091635-1437607-1
OEM Parts - OEM Parts (0 - 9) - 1437607-1 1091635-1437607-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091635-1437607-1 Type: Switch Number of Positions: 10 Contact Material: Gold Contact Resistance: 120 mΩ Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1437607-1SH6131AK; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Not Applicable Mount: Panel RoHS: Compliant Radiation Hardening: No Max Voltage Rating (DC): 20 V ELV: Compliant Throw Configuration: SPST

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091635-1437607-1
Type: Switch
Number of Positions: 10
Contact Material: Gold
Contact Resistance: 120 mΩ
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1437607-1SH6131AK;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Not Applicable
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Max Voltage Rating (DC): 20 V
ELV: Compliant
Throw Configuration: SPST

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1091635-1437607-1
Product Name OEM Parts - OEM Parts (0 - 9) - 1437607-1
Unlock Full Specs
to access all available technical data