TE Connectivity ™ Slide Switches - 1437576-7 1437576-7

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131427-1437576-7 Termination: PC Pin Orientation: Vertical Contact Plating: Silver Switch Function: On-On Categories: Slide Switches Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Brackets, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -15 °C Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 12 V Throw Configuration: 6PDT Max Operating Temperature: 55 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131427-1437576-7 Termination: PC Pin Orientation: Vertical Contact Plating: Silver Switch Function: On-On Categories: Slide Switches Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Brackets, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -15 °C Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 12 V Throw Configuration: 6PDT Max Operating Temperature: 55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1437576-7 - 1131427-1437576-7 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - 1437576-7
1131427-1437576-7
Slide Switches - 1437576-7 1131427-1437576-7
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131427-1437576-7 Termination: PC Pin Orientation: Vertical Contact Plating: Silver Switch Function: On-On Categories: Slide Switches Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Brackets, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -15 °C Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 12 V Throw Configuration: 6PDT Max Operating Temperature: 55 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131427-1437576-7
Termination: PC Pin
Orientation: Vertical
Contact Plating: Silver
Switch Function: On-On
Categories: Slide Switches
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Brackets, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -15 °C
Max Voltage Rating (AC): 125 V
Max Voltage Rating (DC): 12 V
Throw Configuration: 6PDT
Max Operating Temperature: 55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Slide Switches
Product Number 1131427-1437576-7
Product Name Slide Switches - 1437576-7
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1-1437579-8 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
View Details
2 suppliers
Slide Switches - 2300-MSN23BNW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 698110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Insulated Wire
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
View Details