TE Connectivity ™ DIP Electronic Connector 1437540-2

Description
CONN IC DIP SOCKET 32POS GOLD Product overview: 1437540-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1437540-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN IC DIP SOCKET 32POS GOLD Product overview: 1437540-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1437540-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Electronic Connector - 409-1437540-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Electronic Connector
409-1437540-2
DIP Electronic Connector 409-1437540-2
CONN IC DIP SOCKET 32POS GOLD Product overview: 1437540-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1437540-2 can be used for catalog matching and distributor lookup.

CONN IC DIP SOCKET 32POS GOLD Product overview: 1437540-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1437540-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Sockets for ICs, Transistors - 1437540-2 - 1001472-1437540-2 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 1437540-2
1001472-1437540-2
Sockets for ICs, Transistors - 1437540-2 1001472-1437540-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001472-1437540-2 Packaging: Tube/Rail Type: DIP, 0.6" (15.24mm) Row Spacing Features: Open Frame Termination: Solder Current Rating: 3A Housing Material: Polyester Material Flammability Rating: UL94 V-0 Mounting: Through Hole Number of Positions or Pins (Grid): 32 (2 x 16) Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 25μin (0.63μm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.100" (2.54mm) Termination Post Length: 0.125" (3.18mm) Contact Resistance: 10 mOhm Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001472-1437540-2
Packaging: Tube/Rail
Type: DIP, 0.6" (15.24mm) Row Spacing
Features: Open Frame
Termination: Solder
Current Rating: 3A
Housing Material: Polyester
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Number of Positions or Pins (Grid): 32 (2 x 16)
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 25μin (0.63μm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.100" (2.54mm)
Termination Post Length: 0.125" (3.18mm)
Contact Resistance: 10 mOhm
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC Sockets - 1437540-2 - ODG (Origin Data Global)
Shenzhen, China
IC Sockets
1437540-2
IC Sockets 1437540-2
CONN IC DIP SOCKET 32POS GOLD

CONN IC DIP SOCKET 32POS GOLD

Supplier's Site Datasheet
Sockets for ICs, Transistors - 1437540-2 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1437540-2
Sockets for ICs, Transistors 1437540-2
CONN IC DIP SOCKET 32POS GOLD

CONN IC DIP SOCKET 32POS GOLD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 409-1437540-2 1001472-1437540-2 1437540-2 1437540-2
Product Name DIP Electronic Connector Sockets for ICs, Transistors - 1437540-2 IC Sockets Sockets for ICs, Transistors
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products