TE Connectivity 8060-1G17=Transistor Socket As Amp - Te Connectivity 1437504-8

Description
8060-1G17=TRANSISTOR SOCKET AS
Description
8060-1G17=TRANSISTOR SOCKET AS

Suppliers

Company
Product
Description
Supplier Links
8060-1G17=Transistor Socket As Amp - Te Connectivity - 75AC5133 - Newark, An Avnet Company
Chicago, IL, United States
8060-1G17=Transistor Socket As Amp - Te Connectivity
75AC5133
8060-1G17=Transistor Socket As Amp - Te Connectivity 75AC5133
8060-1G17=TRANSISTOR SOCKET AS

8060-1G17=TRANSISTOR SOCKET AS

Supplier's Site
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 97F3266 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
97F3266
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 97F3266
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:2.54mm; Product Range:8060 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:2.54mm; Product Range:8060 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75AC5133
Product Name 8060-1G17=Transistor Socket As Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details