TE Connectivity Transistor Socket, 3Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity 1437504-6

Description
TRANSISTOR SOCKET, 3POS, 2.54MM; No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:2.54mm; Product Range:8060 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR SOCKET, 3POS, 2.54MM; No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:2.54mm; Product Range:8060 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor Socket, 3Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity - 16F6276 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity
16F6276
Transistor Socket, 3Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity 16F6276
TRANSISTOR SOCKET, 3POS, 2.54MM; No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:2.54mm; Product Range:8060 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

TRANSISTOR SOCKET, 3POS, 2.54MM; No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:2.54mm; Product Range:8060 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F6276
Product Name Transistor Socket, 3Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details