TE Connectivity Transistor Sockets 1437504-4

Description
Body Features Color : Black Connector Profile : Low Insulator Material : Fluoropolymer Lead Size (Accepted) : .41 MM  [.016 INCH ] Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Diameter : 2.54 MM  [.1 INCH ] Socket Type : Transistor Terminal Material : Beryllium Copper Terminal Plating : Gold Industry Standards Insulator Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-5 Product Type : Socket Terminal Configuration : Contact Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Color : Black Connector Profile : Low Insulator Material : Fluoropolymer Lead Size (Accepted) : .41 MM  [.016 INCH ] Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Diameter : 2.54 MM  [.1 INCH ] Socket Type : Transistor Terminal Material : Beryllium Copper Terminal Plating : Gold Industry Standards Insulator Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-5 Product Type : Socket Terminal Configuration : Contact Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transistor Sockets - 1437504-4 - TE Connectivity
Berwyn, PA, United States
Transistor Sockets
1437504-4
Transistor Sockets 1437504-4
Body Features Color : Black Connector Profile : Low Insulator Material : Fluoropolymer Lead Size (Accepted) : .41 MM  [.016 INCH ] Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Diameter : 2.54 MM  [.1 INCH ] Socket Type : Transistor Terminal Material : Beryllium Copper Terminal Plating : Gold Industry Standards Insulator Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-5 Product Type : Socket Terminal Configuration : Contact Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Color : Black
  • Connector Profile : Low
  • Insulator Material : Fluoropolymer
  • Lead Size (Accepted) : .41 MM  [.016 INCH ]
  • Sleeve Material : Brass
  • Sleeve Plating Material : Gold

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Pin Diameter : 2.54 MM  [.1 INCH ]
  • Socket Type : Transistor
  • Terminal Material : Beryllium Copper
  • Terminal Plating : Gold

Industry Standards


  • Insulator Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Package Outline Dimensions : TO-5
  • Product Type : Socket
  • Terminal Configuration : Contact

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
IC Socket; 3; Beryllium Copper; -55 degC; 125 degC; 0.016 in.; Brass; Teflon; - 70207046 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC Socket; 3; Beryllium Copper; -55 degC; 125 degC; 0.016 in.; Brass; Teflon;
70207046
IC Socket; 3; Beryllium Copper; -55 degC; 125 degC; 0.016 in.; Brass; Teflon; 70207046
3 Number of Pins, 0.016 in. Lead Size Accepted Diameter, Brass Sleeve, Socket These transistor sockets utilize hi-rel machined outer sleeves and gold-plated inner contacts assembled into a low profile insulator. The funnel entry design eliminates distortion or damage to the contact with misalignment or oversized leads. The sockets accept 0.016" to 0.020" dia. pins. All have a 3 A current rating. This series features a large tapered entry for easy lead insertion and a closed bottom sleeve providing 100% prevention of solder or flux wicking. Polarization: Dot, Notch, Bump Contact Plating: 30 μ" Gold Per Mil-G-45204

3 Number of Pins, 0.016 in. Lead Size Accepted Diameter, Brass Sleeve, Socket
These transistor sockets utilize hi-rel machined outer sleeves and gold-plated inner contacts assembled into a low profile insulator. The funnel entry design eliminates distortion or damage to the contact with misalignment or oversized leads. The sockets accept 0.016" to 0.020" dia. pins. All have a 3 A current rating. This series features a large tapered entry for easy lead insertion and a closed bottom sleeve providing 100% prevention of solder or flux wicking.

  • Polarization: Dot, Notch, Bump
  • Contact Plating: 30 μ" Gold Per Mil-G-45204
Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1437504-4 70207046
Product Name Transistor Sockets IC Socket; 3; Beryllium Copper; -55 degC; 125 degC; 0.016 in.; Brass; Teflon;
Product Type IC Socket IC Socket
Socket Type Transistor Sockets Transistor Sockets
Mounting Board Mount SMT
Current Rating 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103311-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103166-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103166-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103166-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers