TE Connectivity Modular Terminal Blocks 1437390-8

Description
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 35 Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Binding Head Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 35 Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Binding Head Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1437390-8 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1437390-8
Modular Terminal Blocks 1437390-8
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 35 Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 10 Wire Size (AWG) : 22 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Binding Head Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Black

Configuration Features


  • Block Function : Feed-Through
  • Number of Circuits : 1
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 35

Dimensions


  • Product Spacing : 14.24 MM  [.56 INCH ]
  • Rated Cross Section (AWG) : 10
  • Wire Size (AWG) : 22 - 10

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 14.22 MM  [.56 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 6-32 Binding Head

Packaging Features


  • Terminals per Foot : 20

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Standard

Termination Features


  • Termination Method to Wire & Cable : Strap Screw

Usage Conditions


  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
  • Temperature (Max) (DEGC) : 150
Buy Now
Terminal Blocks - Specialized - 1437390-8-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
1437390-8-ND
Terminal Blocks - Specialized 1437390-8-ND
TERM BLK NEMA 2POS

TERM BLK NEMA 2POS

Buy Now Datasheet
Swedesboro, NJ, United States
Terminal Blocks
1437390-8
Terminal Blocks 1437390-8
Terminal Blocks

Terminal Blocks

Buy Now
DIN Rail Terminal Blocks - 1437390-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1437390-8
DIN Rail Terminal Blocks 1437390-8
DIN Rail Terminal Blocks SECTIONAL BLOCK

DIN Rail Terminal Blocks SECTIONAL BLOCK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1437390-8 1437390-8-ND 1437390-8 1437390-8
Product Name Modular Terminal Blocks Terminal Blocks - Specialized Terminal Blocks DIN Rail Terminal Blocks
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 150 C (302 F) 150 C (302 F)
# of Contacts 2
Contacts Pitch 14.22 mm (0.56 inches)
North American 10 to 22 AWG 10 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details
Barrier Strips - 1-1546821-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
2 suppliers