TE Connectivity Modular Terminal Blocks 1437390-3

Description
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 85 Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 4 Wire Size (AWG) : 18 - 4 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Binding Head Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 85 Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 4 Wire Size (AWG) : 18 - 4 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Binding Head Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1437390-3 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1437390-3
Modular Terminal Blocks 1437390-3
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 85 Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 4 Wire Size (AWG) : 18 - 4 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Binding Head Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Black

Configuration Features


  • Block Function : Feed-Through
  • Number of Circuits : 1
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 85

Dimensions


  • Product Spacing : 14.24 MM  [.56 INCH ]
  • Rated Cross Section (AWG) : 4
  • Wire Size (AWG) : 18 - 4

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 14.22 MM  [.56 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 6-32 Binding Head

Packaging Features


  • Terminals per Foot : 20

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Standard

Termination Features


  • Termination Method to Wire & Cable : Tubular Screw

Usage Conditions


  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
  • Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1437390-3
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546399-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Terminal Blocks - Wire to Board - A97964-ND - DigiKey
Specs
Mounting Options PCB
Features Lever Actuated
Operating Temperature 130 C (266 F)
View Details