CONN TERM STRIP 12CIRC 0.315"
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1437388-2-ND |
| Product Name | Terminal Blocks - Barrier Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel |
| Operating Temperature | -35 to 100 C (-31 to 212 F) |
| Terminal Block Type | Eurostyle Terminal Strip |
| Contacts Pitch | 8.00 mm (0.32 inches) |