TE Connectivity
171-06G500M=06P 28A Amp - Te Connectivity
1437356-8
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
171-06G500M=06P 28A Amp - Te Connectivity
41AJ2673
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1437356-8 |
41AJ2673 |
|
Product Name
|
|
171-06G500M=06P 28A Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Mounting
Panel Mount
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers