TE Connectivity Automotive, Truck, Bus, & Off-Road Headers 1437287-4

Description
Body Features Color : Black Configuration Features Number of Positions : 33 Number of Rows : 3 Number of Sections : 2 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 2.8 MM  [.11 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Vertical/180° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder
Request a Quote
Description
Body Features Color : Black Configuration Features Number of Positions : 33 Number of Rows : 3 Number of Sections : 2 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 2.8 MM  [.11 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Vertical/180° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive, Truck, Bus, & Off-Road Headers - 1437287-4 - TE Connectivity
Berwyn, PA, United States
Automotive, Truck, Bus, & Off-Road Headers
1437287-4
Automotive, Truck, Bus, & Off-Road Headers 1437287-4
Body Features Color : Black Configuration Features Number of Positions : 33 Number of Rows : 3 Number of Sections : 2 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 2.8 MM  [.11 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Vertical/180° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder

Body Features


  • Color : Black

Configuration Features


  • Number of Positions : 33
  • Number of Rows : 3
  • Number of Sections : 2

Contact Features


  • Interface Plating : Tin (Sn)
  • Tab Thickness : .8 MM  [.031 INCH ]
  • Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Mechanical Attachment


  • Locking Interface : With
  • Mounting Holes : With
  • Mounting Orientation : Vertical/180°
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Type : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : No
  • Sealable : No
  • Shielded : No

Termination Features


  • Termination Method : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1437287-4
Product Name Automotive, Truck, Bus, & Off-Road Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Automotive Headers - 1-1379816-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers