TE Connectivity ™ RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1437259-6

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332056-1437259-6 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Reel - TR Type: Shield Finger Length: 0.276" (7.00mm) Standard Package: 2,000 Height: 0.157" (4.00mm) Material: Copper Alloy Plating: Nickel Plating - Thickness: 1.967µin (0.05µm) Attachment Method: Solder Width: 0.098" (2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: -3100089-SI-ND,A1193 27CT,-1437259-6-SI,- 3100089-SI,A119327TR Base Product Number: 1437259 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332056-1437259-6 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Reel - TR Type: Shield Finger Length: 0.276" (7.00mm) Standard Package: 2,000 Height: 0.157" (4.00mm) Material: Copper Alloy Plating: Nickel Plating - Thickness: 1.967µin (0.05µm) Attachment Method: Solder Width: 0.098" (2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: -3100089-SI-ND,A1193 27CT,-1437259-6-SI,- 3100089-SI,A119327TR Base Product Number: 1437259 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 1332056-1437259-6 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
1332056-1437259-6
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1332056-1437259-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332056-1437259-6 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Reel - TR Type: Shield Finger Length: 0.276" (7.00mm) Standard Package: 2,000 Height: 0.157" (4.00mm) Material: Copper Alloy Plating: Nickel Plating - Thickness: 1.967µin (0.05µm) Attachment Method: Solder Width: 0.098" (2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: -3100089-SI-ND,A1193 27CT,-1437259-6-SI,- 3100089-SI,A119327TR Base Product Number: 1437259 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332056-1437259-6
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Packaging: Reel - TR
Type: Shield Finger
Length: 0.276" (7.00mm)
Standard Package: 2,000
Height: 0.157" (4.00mm)
Material: Copper Alloy
Plating: Nickel
Plating - Thickness: 1.967µin (0.05µm)
Attachment Method: Solder
Width: 0.098" (2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: -3100089-SI-ND,A119327CT,-1437259-6-SI,-3100089-SI,A119327TR
Base Product Number: 1437259
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1332056-1437259-6
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details