TE Connectivity RFI and EMI - Contacts, Fingerstock and Gaskets 1437259-6

Description
SHIELD FINGER NICKEL 2.49MM
Datasheet
Description
SHIELD FINGER NICKEL 2.49MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 1437259-6 - ODG (Origin Data Global)
Shenzhen, China
RFI and EMI - Contacts, Fingerstock and Gaskets
1437259-6
RFI and EMI - Contacts, Fingerstock and Gaskets 1437259-6
SHIELD FINGER NICKEL 2.49MM

SHIELD FINGER NICKEL 2.49MM

Supplier's Site Datasheet
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 1437259-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
1437259-6
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 1437259-6
SHIELD FINGER NICKEL 2.49MM

SHIELD FINGER NICKEL 2.49MM

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1437259-6 1437259-6
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Device Type Shield Finger
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SIBA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54ALS808AFK/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - 863-SI47942A0GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 168 to 240 MHz
View Details