TE Connectivity ™ Cables, Wires Fiber Optic Cables - 1437211-8 1437211-8

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066556-1437211-8 Packaging: Bulk Number of Positions: 20 Current Rating: 3 A Length: 25.4 mm Number of Conductors: 20 Mounting: SMD (SMT) Insulation Material: Kapton Cable Length: 25.4 mm Cable Pitch: 2.54 mm Conductor Material: Copper Categories: Cables, Wires Fiber Optic Cables Case / Package: 100 Alternative Parts (Cross-Reference): 1437211-8FSK-21A-20; FSK21A20; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 300 V Max Voltage Rating (AC): 300 V Wire/Cable Gauge: 24 AWG ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 3 A
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066556-1437211-8 Packaging: Bulk Number of Positions: 20 Current Rating: 3 A Length: 25.4 mm Number of Conductors: 20 Mounting: SMD (SMT) Insulation Material: Kapton Cable Length: 25.4 mm Cable Pitch: 2.54 mm Conductor Material: Copper Categories: Cables, Wires Fiber Optic Cables Case / Package: 100 Alternative Parts (Cross-Reference): 1437211-8FSK-21A-20; FSK21A20; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 300 V Max Voltage Rating (AC): 300 V Wire/Cable Gauge: 24 AWG ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 3 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1437211-8 - 1437211-8 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1437211-8
1437211-8
Cables, Wires Fiber Optic Cables - 1437211-8 1437211-8
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066556-1437211-8 Packaging: Bulk Number of Positions: 20 Current Rating: 3 A Length: 25.4 mm Number of Conductors: 20 Mounting: SMD (SMT) Insulation Material: Kapton Cable Length: 25.4 mm Cable Pitch: 2.54 mm Conductor Material: Copper Categories: Cables, Wires Fiber Optic Cables Case / Package: 100 Alternative Parts (Cross-Reference): 1437211-8FSK-21A-20; FSK21A20; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 300 V Max Voltage Rating (AC): 300 V Wire/Cable Gauge: 24 AWG ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 3 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066556-1437211-8
Packaging: Bulk
Number of Positions: 20
Current Rating: 3 A
Length: 25.4 mm
Number of Conductors: 20
Mounting: SMD (SMT)
Insulation Material: Kapton
Cable Length: 25.4 mm
Cable Pitch: 2.54 mm
Conductor Material: Copper
Categories: Cables, Wires Fiber Optic Cables
Case / Package: 100
Alternative Parts (Cross-Reference): 1437211-8FSK-21A-20; FSK21A20;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 300 V
Max Voltage Rating (AC): 300 V
Wire/Cable Gauge: 24 AWG
ELV: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 3 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1437211-8
Product Name Cables, Wires Fiber Optic Cables - 1437211-8
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical Fiber, Singlemode, 1550-1650 nm, Bridging Fiber - F-SM1500-7.8/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2300 to 0.2500
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details