TE Connectivity Wire-to-Board Jumpers & Shunts 1437130-4

Description
Body Features Flexible Strip Jumper Insulation Material : Nomex Configuration Features Number of Conductors : 10 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 25.4 MM  [1 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 97 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Jumper & Shunt Assembly Type : Flat Flexible Strip Jumper Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Flexible Strip Jumper Insulation Material : Nomex Configuration Features Number of Conductors : 10 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 25.4 MM  [1 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 97 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Jumper & Shunt Assembly Type : Flat Flexible Strip Jumper Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 1437130-4 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
1437130-4
Wire-to-Board Jumpers & Shunts 1437130-4
Body Features Flexible Strip Jumper Insulation Material : Nomex Configuration Features Number of Conductors : 10 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 25.4 MM  [1 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 97 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Jumper & Shunt Assembly Type : Flat Flexible Strip Jumper Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Flexible Strip Jumper Insulation Material : Nomex

Configuration Features


  • Number of Conductors : 10
  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.6
  • Pin Arrangement (Left) : A
  • Pin Arrangement (Right) : A

Dimensions


  • Product Length : 25.4 MM  [1 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 97
  • Operating Voltage (VAC) : 200

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Jumper & Shunt Assembly Type : Flat Flexible Strip Jumper

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1437130-4
Product Name Wire-to-Board Jumpers & Shunts
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details