TE Connectivity Standard Circular Connectors 143396-000

Description
Body Features Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D Configuration Features Contacts Preloaded : No Number of Positions : 23 Contact Features Circular Connector Contact Type : Socket Housing Features Circular Connector Shell Size : 18 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Sealable : Yes Shell Type : Metal
Request a Quote
Description
Body Features Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D Configuration Features Contacts Preloaded : No Number of Positions : 23 Contact Features Circular Connector Contact Type : Socket Housing Features Circular Connector Shell Size : 18 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Sealable : Yes Shell Type : Metal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 143396-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
143396-000
Standard Circular Connectors 143396-000
Body Features Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D Configuration Features Contacts Preloaded : No Number of Positions : 23 Contact Features Circular Connector Contact Type : Socket Housing Features Circular Connector Shell Size : 18 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Sealable : Yes Shell Type : Metal

Body Features


  • Shell Base Material : Aluminum
  • Shell Plating Material : Cadmium O.D

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 23

Contact Features


  • Circular Connector Contact Type : Socket

Housing Features


  • Circular Connector Shell Size : 18

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Kit
  • Sealable : Yes
  • Shell Type : Metal
Buy Now
Rd16A18-23-Sncs051/2 Raychem - Te Connectivity - 46AJ0590 - Newark, An Avnet Company
Chicago, IL, United States
Rd16A18-23-Sncs051/2 Raychem - Te Connectivity
46AJ0590
Rd16A18-23-Sncs051/2 Raychem - Te Connectivity 46AJ0590
RD16A18-23-SNCS051/2

RD16A18-23-SNCS051/2

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 143396-000 46AJ0590
Product Name Standard Circular Connectors Rd16A18-23-Sncs051/2 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 097-0016-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details