1432866-1 -- 12V, FORM A, AGSNO, PCB AMP - TE CONNECTIVITY
TE Connectivity
12V, Form A, Agsno, Pcb Amp - Te Connectivity
1432866-1
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
12V, Form A, Agsno, Pcb Amp - Te Connectivity
75AC5111
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1432866-1 |
75AC5111 |
|
Product Name
|
|
12V, Form A, Agsno, Pcb Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
Right Angle
Termination
Crimp
View Details