TE Connectivity ™ Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories 1432791-1

Description
Manufacturer: AMIS Category: Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Switching Voltage: 440VAC - Max Coil Current: 30mA Coil Type: Latching, Dual Coil Termination Style: Solder Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC Operating Temperature: -40°C ~ 85°C Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Switching Voltage: 440VAC - Max Coil Current: 30mA Coil Type: Latching, Dual Coil Termination Style: Solder Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC Operating Temperature: -40°C ~ 85°C Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories
Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories
Manufacturer: AMIS Category: Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Switching Voltage: 440VAC - Max Coil Current: 30mA Coil Type: Latching, Dual Coil Termination Style: Solder Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC Operating Temperature: -40°C ~ 85°C Contact Material: Phosphor Bronze

Manufacturer: AMIS
Category: Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Fixed
Coil Voltage: 6VAC
Contact Form: Stamped
Contact Rating (Current): 7A
Switching Voltage: 440VAC - Max
Coil Current: 30mA
Coil Type: Latching, Dual Coil
Termination Style: Solder
Must Operate Voltage: 7.2 VDC
Must Release Voltage: 1 VDC
Operating Temperature: -40°C ~ 85°C
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details