TE Connectivity ™ Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 142680-4

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >IGBTs>Single IGBTs Packaging: Bulk Part Status: Obsolete Style: C Terminal Type: Flat Sided Gender: Receptacle Terminal Size: 0.187" (4.75mm) Number of Positions: 5 For Use With/Related Products: 1/4 - 40 Bushing
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >IGBTs>Single IGBTs Packaging: Bulk Part Status: Obsolete Style: C Terminal Type: Flat Sided Gender: Receptacle Terminal Size: 0.187" (4.75mm) Number of Positions: 5 For Use With/Related Products: 1/4 - 40 Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >IGBTs>Single IGBTs Packaging: Bulk Part Status: Obsolete Style: C Terminal Type: Flat Sided Gender: Receptacle Terminal Size: 0.187" (4.75mm) Number of Positions: 5 For Use With/Related Products: 1/4 - 40 Bushing

Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>IGBTs>Single IGBTs
Packaging: Bulk
Part Status: Obsolete
Style: C
Terminal Type: Flat Sided
Gender: Receptacle
Terminal Size: 0.187" (4.75mm)
Number of Positions: 5
For Use With/Related Products: 1/4 - 40 Bushing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 154958P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
80 V, 1 A PNP medium power transistors - BC53-16PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
4 suppliers