TE Connectivity Electromechanical Relays & Contactors 1423809-7

Description
Body Features Enclosure Type : Dust Protected Product Weight : 40 G  [1.41 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgCdO Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 52 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 7.5 Contact Limiting Breaking Current (AMP) : 7.5 Contact Limiting Continuous Current (AMP) : 7.5 Contact Limiting Making Current (AMP) : 7.5 Contact Limiting Short-Time Current (AMP) : 7.5 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Panel & Socket Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 20 - 25 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -55 - 75
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 40 G  [1.41 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgCdO Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 52 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 7.5 Contact Limiting Breaking Current (AMP) : 7.5 Contact Limiting Continuous Current (AMP) : 7.5 Contact Limiting Making Current (AMP) : 7.5 Contact Limiting Short-Time Current (AMP) : 7.5 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Panel & Socket Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 20 - 25 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -55 - 75
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Potter & Brumfield R10 series is a signal relay designed for switching applications from dry circuits to 7.5 A loads, offering 1, 2, 4, or 6 Form C contact arrangements. The part 1423809-7 corresponds to a 2-pole variant with a 6 VDC coil (V52 code), operating at 900 mW, and uses a W-type AgCdO single contact rated for 7.5 A at 120 VAC or 28 VDC with a minimum recommended load of 300 mA at 12 VDC. It features a cradle-style, non-sealed polycarbonate dust cover (RTI) and solder or plug-in terminals with a #3-48 mounting stud. The relay measures 31.75 mm in seated height, 24.13 mm in length, 18.66 mm in width, and 29.97 mm in height, and is rated for operation from -55 °C to 75 °C. It meets UL E29244 and CSA LR15734 safety standards.

Datasheet Summary
Powered by GS/AI

The Potter & Brumfield R10 series is a signal relay designed for switching applications from dry circuits to 7.5 A loads, offering 1, 2, 4, or 6 Form C contact arrangements. The part 1423809-7 corresponds to a 2-pole variant with a 6 VDC coil (V52 code), operating at 900 mW, and uses a W-type AgCdO single contact rated for 7.5 A at 120 VAC or 28 VDC with a minimum recommended load of 300 mA at 12 VDC. It features a cradle-style, non-sealed polycarbonate dust cover (RTI) and solder or plug-in terminals with a #3-48 mounting stud. The relay measures 31.75 mm in seated height, 24.13 mm in length, 18.66 mm in width, and 29.97 mm in height, and is rated for operation from -55 °C to 75 °C. It meets UL E29244 and CSA LR15734 safety standards.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1423809-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1423809-7
Electromechanical Relays & Contactors 1423809-7
Body Features Enclosure Type : Dust Protected Product Weight : 40 G  [1.41 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgCdO Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 52 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 7.5 Contact Limiting Breaking Current (AMP) : 7.5 Contact Limiting Continuous Current (AMP) : 7.5 Contact Limiting Making Current (AMP) : 7.5 Contact Limiting Short-Time Current (AMP) : 7.5 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Panel & Socket Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 20 - 25 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -55 - 75

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 40 G  [1.41 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class B
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgCdO

Dimensions


  • Product Height : 29.97 MM  [1.17 INCH ]
  • Product Length : 24.13 MM  [.95 INCH ]
  • Product Width : 18.66 MM  [.734 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .9
  • Coil Resistance (OHM) : 52
  • Coil Voltage Rating (VDC) : 6
  • Contact Current Rating (AMP) : 7.5
  • Contact Limiting Breaking Current (AMP) : 7.5
  • Contact Limiting Continuous Current (AMP) : 7.5
  • Contact Limiting Making Current (AMP) : 7.5
  • Contact Limiting Short-Time Current (AMP) : 7.5
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 120
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 10000

Mechanical Attachment


  • Product Mount Type : Panel & Socket
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : .8 - 1
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 30 - 40
  • Length Class (Mechanical) (MM) : 20 - 25
  • Width Class (Mechanical) (MM) : 16 - 20

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -55 - 75
Buy Now Datasheet
Relays - 1423809-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY,GENPUR,SLG,

RELAY,GENPUR,SLG,

Buy Now
R10-E1W2-V52=Relay,genpur,slg, Potter&brumfield Te Connectivity - 06M3736 - Newark, An Avnet Company
Chicago, IL, United States
R10-E1W2-V52=Relay,genpur,slg, Potter&brumfield Te Connectivity
06M3736
R10-E1W2-V52=Relay,genpur,slg, Potter&brumfield Te Connectivity 06M3736
R10-E1W2-V52=RELAY,G ENPUR,SLG,

R10-E1W2-V52=RELAY,GENPUR,SLG,

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
1423809-7
General Purpose Relays 1423809-7
General Purpose Relays R10-E1W2-V52=RELAY GENPUR SLG

General Purpose Relays R10-E1W2-V52=RELAY GENPUR SLG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1423809-7 1423809-7 06M3736 1423809-7
Product Name Electromechanical Relays & Contactors Relays R10-E1W2-V52=Relay,genpur,slg, Potter&brumfield Te Connectivity General Purpose Relays
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393215-9 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393210-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415543-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers